Candy Smart CS4 1062D3/1-S, Front-load, 13.2 lbs (6 kg), C, 77 dB, 1000 RPM, 153 kWh
Candy Smart CS4 1062D3/1-S. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8900 L. Product color: White. Width: 23.6" (600 mm), Depth: 17" (432 mm), Height: 33.5" (850 mm)