Candy logo

Candy Smart CST 372L-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71300
Info modified on:
01 Nov 2024, 10:45:55
Short summary description Candy Smart CST 372L-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Candy Smart CST 372L-S, Top-load, 15.4 lbs (7 kg), B, 77 dB, 1200 RPM, 175 kWh

Long summary description Candy Smart CST 372L-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Candy Smart CST 372L-S. Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9300 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.