Candy GrandÓ Vita GVS44138TWHC/2-S, Front-load, 17.6 lbs (8 kg), B, 76 dB, 1300 RPM, 118 kWh
Candy GrandÓ Vita GVS44138TWHC/2-S. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 118 kWh, Annual water consumption washing: 10500 L. Product color: White. Width: 23.6" (600 mm), Depth: 17.3" (440 mm), Height: 33.5" (850 mm)