Candy logo

Candy GrandÓ Vita GVS34 126DC3/2-S washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70093
Info modified on:
01 Nov 2024, 14:17:14
Short summary description Candy GrandÓ Vita GVS34 126DC3/2-S washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Candy GrandÓ Vita GVS34 126DC3/2-S, Front-load, 13.2 lbs (6 kg), 77 dB, 1200 RPM, White

Long summary description Candy GrandÓ Vita GVS34 126DC3/2-S washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Candy GrandÓ Vita GVS34 126DC3/2-S. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 14.9" (378 mm), Height: 33.5" (850 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.