Candy logo

Candy CS 1482D3-S washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57596
Info modified on:
27 May 2024, 12:30:33
Short summary description Candy CS 1482D3-S washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Candy CS 1482D3-S, Front-load, 17.6 lbs (8 kg), A, 81 dB, 1400 RPM, 196 kWh

Long summary description Candy CS 1482D3-S washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Candy CS 1482D3-S. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 81 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9850 L. Product color: White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.