Candy Aquamatic AQUA 1042D1/2-S, Front-load, 8.82 lbs (4 kg), C, 78 dB, 1000 RPM, 141 kWh
Candy Aquamatic AQUA 1042D1/2-S. Loading type: Front-load. Drum capacity: 8.82 lbs (4 kg), Spin-drying class: C, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 6400 L. Product color: White. Width: 20.1" (510 mm), Depth: 17.7" (450 mm), Height: 27.6" (700 mm)