Candy logo

Candy AQUA 1041 D1 washing machine Front-load 8.82 lbs (4 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123229
Info modified on:
27 May 2024, 12:25:52
Short summary description Candy AQUA 1041 D1 washing machine Front-load 8.82 lbs (4 kg) 1000 RPM White:

Candy AQUA 1041 D1, Front-load, 8.82 lbs (4 kg), C, 78 dB, 1000 RPM, 162 kWh

Long summary description Candy AQUA 1041 D1 washing machine Front-load 8.82 lbs (4 kg) 1000 RPM White:

Candy AQUA 1041 D1. Loading type: Front-load. Drum capacity: 8.82 lbs (4 kg), Spin-drying class: C, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 162 kWh, Annual water consumption washing: 6400 L. Product color: White. Width: 20.1" (510 mm), Depth: 17.3" (440 mm), Height: 27.4" (695 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.