Candy logo

Candy Evogt 10074d-s washing machine Top-load 15.4 lbs (7 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10912
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy Evogt 10074d-s washing machine Top-load 15.4 lbs (7 kg) 1000 RPM White:

Candy Evogt 10074d-s, Top-load, 15.4 lbs (7 kg), C, 1000 RPM, 224 kWh, White

Long summary description Candy Evogt 10074d-s washing machine Top-load 15.4 lbs (7 kg) 1000 RPM White:

Candy Evogt 10074d-s. Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 224 kWh. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 31.5" (800 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.