Candy logo

Candy EVOT 12071D washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22220
Info modified on:
27 May 2024, 12:21:59
Short summary description Candy EVOT 12071D washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Candy EVOT 12071D, Top-load, 15.4 lbs (7 kg), B, 78 dB, 1200 RPM, 224 kWh

Long summary description Candy EVOT 12071D washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Candy EVOT 12071D. Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 224 kWh, Annual water consumption washing: 9600 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 34.6" (880 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.