Candy logo

Candy AQUA 80F washing machine Front-load 7.72 lbs (3.5 kg) 800 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118424
Info modified on:
06 Dec 2021, 12:35:45
Short summary description Candy AQUA 80F washing machine Front-load 7.72 lbs (3.5 kg) 800 RPM White:

Candy AQUA 80F, Front-load, 7.72 lbs (3.5 kg), 800 RPM, 132 kWh, 8400 L, White

Long summary description Candy AQUA 80F washing machine Front-load 7.72 lbs (3.5 kg) 800 RPM White:

Candy AQUA 80F. Loading type: Front-load. Drum capacity: 7.72 lbs (3.5 kg). Washing class: A. Maximum spin speed: 800 RPM. Annual energy consumption washing: 132 kWh, Annual water consumption washing: 8400 L. Product color: White. Width: 20.1" (510 mm), Depth: 17.3" (440 mm), Height: 27.4" (695 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.