Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23563258 data-sheets &
43269 brands
– register (free)
InfiniBand & Fibre Optic Cables
C2G 84125 InfiniBand/fibre optic cable 2098.4" (53.3 m) OFNP Black
C2G 84125 InfiniBand/fibre optic cable 2098.4" (53.3 m) OFNP Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
C2G
Product name:
53.3m RapidRun Optical Runner Cable
Article code:
84125
GTIN (EAN/UPC):
0757120841258
Category:
InfiniBand & Fibre Optic Cables
Icecat Product ID:
30030961
Data-sheet quality:
created/standardized by Icecat
Product views:
31656
Info modified on:
10 Aug 2024, 09:47:37
End of life date:
01 Feb 2020
Report mistake
Specs
Similar products
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE