C2G logo

C2G 1m TruLink Media Gateway RJ25 to DB9 serial cable Gray 39.4" (1 m) RJ-25

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11011
Info modified on:
18 Feb 2021, 17:50:25
Short summary description C2G 1m TruLink Media Gateway RJ25 to DB9 serial cable Gray 39.4" (1 m) RJ-25:

C2G 1m TruLink Media Gateway RJ25 to DB9, Gray, 39.4" (1 m), RJ-25, DB9, Female

Long summary description C2G 1m TruLink Media Gateway RJ25 to DB9 serial cable Gray 39.4" (1 m) RJ-25:

C2G 1m TruLink Media Gateway RJ25 to DB9. Product color: Gray, Cable length: 39.4" (1 m), Connector 1: RJ-25

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.