C2G logo

C2G C2G41600 HDMI 2x HDMI

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44468
Info modified on:
27 Nov 2023, 16:11:34
Short summary description C2G C2G41600 HDMI 2x HDMI:

C2G C2G41600, HDMI, 2x HDMI, 3840 x 2160 pixels, Black, 4K Ultra HD, 60 Hz

Long summary description C2G C2G41600 HDMI 2x HDMI:

C2G C2G41600. Video port type: HDMI, Video out: 2x HDMI. Maximum resolution: 3840 x 2160 pixels, Product color: Black, HD type: 4K Ultra HD. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Width: 2.57" (65.2 mm), Depth: 3.94" (100 mm), Height: 0.787" (20 mm). Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.