Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 26399917 data-sheets &
56884 brands
– register (free)
Power Cables
C2G 4ft, IEC320C20/IEC320C19 Red 47.2" (1.2 m) C20 coupler C19 coupler
C2G 4ft, IEC320C20/IEC320C19 Red 47.2" (1.2 m) C20 coupler C19 coupler
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
C2G
Product name:
4ft, IEC320C20/IEC320C19
Article code:
17727
GTIN (EAN/UPC):
0757120177272
Category:
Power Cables
Icecat Product ID:
33459904
Data-sheet quality:
created/standardized by Icecat
Product views:
14769
Info modified on:
10 Aug 2024, 09:25:08
Product Brochure/Datasheet (497 KB)
Specs
Similar products
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE