Byron logo

Byron 1219 Bronze, Silver Wired

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57521
Info modified on:
29 Jun 2024, 11:42:37
End of life date:
25 Jun 2024
Short summary description Byron 1219 Bronze, Silver Wired:

Byron 1219, Wired, Bronze, Silver, Plastic, Battery, 10.5 oz (298 g), 6.3" (160 mm)

Long summary description Byron 1219 Bronze, Silver Wired:

Byron 1219. Connectivity technology: Wired, Product color: Bronze, Silver, Material: Plastic. Power source type: Battery. Weight: 10.5 oz (298 g). Package width: 6.3" (160 mm), Package depth: 2.36" (60 mm), Package height: 10.6" (270 mm). Quantity per pack: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.