More>>>
Short summary description Busch-Jaeger 2CKA006310A0140 intercom system accessory:
This short summary of the Busch-Jaeger 2CKA006310A0140 intercom system accessory data-sheet is auto-generated and uses the product title and the first six key specs.
Busch-Jaeger 2CKA006310A0140, White, Busch-Jaeger, Busch-priOn, RoHS, 4.2" (106.6 mm), 0.61" (15.5 mm)
Long summary description Busch-Jaeger 2CKA006310A0140 intercom system accessory:
This is an auto-generated long summary of Busch-Jaeger 2CKA006310A0140 intercom system accessory based on the first three specs of the first five spec groups.
Busch-Jaeger 2CKA006310A0140. Product color: White, Brand compatibility: Busch-Jaeger, Compatibility: Busch-priOn. Width: 4.2" (106.6 mm), Depth: 0.61" (15.5 mm), Height: 0.492" (12.5 mm)