location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WZR-HP-G300NH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZR-HP-G300NH
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black :
The short editorial description of Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black

Nfiniti Wireless-N High Power Router & Access Point
More>>>
Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black:
The official marketing text of Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black as supplied by the manufacturer

The ideal solution to connect your PCs and laptops wirelessly to the Internet, the WZR-HP-G300NH is perfect for streaming multimedia content, such as HD movies or music. With Gigabit Ethernet support on all ports you can download images or send and receive e-mail from multiple PCs simultaneously.

In addition to its superior streaming capabilities the WZR-HP-G300NH includes a USB port to attach a USB hard drive. This provides simple NAS (Network Attached Storage) services on your network for easy file sharing across all your connected devices.

Includes Buffalo’s AirStation One-Touch Secure System™ (AOSS™), BitTorrent client – download files without your PC turned on and multiple levels of wireless and wired security. With wireless speeds of up to 300Mbps* and adjustable antennas, the WZR-HP-G300NH is ideal for upgrading an existing wireless network, providing greater speed and coverage than Wireless-G.


Features
-Draft 802.11n Wi-Fi CERTIFIED® ensures a connection with other certified devices
-Creates Draft 802.11n, 802.11g/b Wireless Networks
-Easy Setup with AirStation One-Touch Secure System™ (AOSS™)
-Enhanced multi-level security with WPA2, WPA-PSK (AES, TKIP) and 128/64-bit WEP
-High Power Technology - more high speed coverage of the home or office
-Simple Web Browser configuration, no drivers needed
-Adjustable flip-up antennas - for greater coverage
-In-Built 4-port Gigabit Ethernet 10/100/1000 auto-sensing switch for up to 4 simultaneous wired devices
-In-Built BitTorrent Client
-In-Built USB 2.0 port - connect USB Storage to share your files within your home network or over the Internet
-Integrated QoS Engine improves the user experience for voice, video, and, music applications
-Auto hibernation mode saves energy while idle
-Positioned horizontally, vertically or wall mounted

Short summary description Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black:
This short summary of the Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WZR-HP-G300NH, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

Buffalo WZR-HP-G300NH. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Product color: Black. Power consumption (typical): 14 W

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Security
Network address translation (NAT)
Yes
Design
Product color
Black
Power
Power consumption (typical)
14 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
12 oz (340 g)
Other features
USB ports quantity
1
USB version
2.0
Compatible operating systems
Windows Vista, Windows XP, Windows 2000 (32bit)
Dimensions (WxDxH)
6.5 x 1.18 x 6.22" (165 x 30 x 158 mm)
Power requirements
AC 100-240V, 50/60Hz
Maximum data transfer rate
0.3 Gbit/s
Frequency range
2.412 - 2.462 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-15 12:45:07
Uk has collected 18 expert reviews for Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
computeractive.co.uk
Updated:
2013-08-15 12:44:56
Buffalo continues its plan to give its products the most unwieldy names possible with this product, which has the full name above and the model number WZR-HP-G300NH.It's a router, but not a modem router, so it's ideal for people on cable internet conne...
Bottom line An impressive replacement router for cable internet users...
80%
pcauthority.com.au
Updated:
2013-08-15 12:44:58
Buffalo was among the first to produce dual-band 802.11n routers, but it hasn't refreshed its top-end models for some time, instead concentrating on single-band 2.4GHz models.It seems an odd approach until you look at the performance results: the WZR-H...
Bottom line No dual band, but this router is cheap and particularly quick...
83%
alphr.com
Updated:
2013-08-15 12:44:59
Buffalo was among the first to produce dual-band 802.11n routers, but it hasn't refreshed its top-end models for some time, instead concentrating on single-band 2.4GHz models. It seems an odd approach until you look at the performance results. The WZR-...
Bottom line There's no exotic dual band, but this router is cheap, and extremely fast...
83%
goodgearguide.com.au
Updated:
2013-08-15 12:45:00
Setting up the Buffalo WZR-HP-G300NH wireless router for the first time is easy using the bundled CD, which contains the user manual and configuration tool. Thereafter, you can wall mount or stand it up using the stand provided, and manage it through its web interface.The web interface is sufficiently well featured that an enthusiast won't feel the need to install a third-party firmware (such as DD-WRT or Tomato), but it is not the easiest one we've seen. Our Buffalo WZR-HP-G300NH unit requi...
Good Decent price, built-in Bittorrent client...
Bad Can’t attach a printer to the USB port...
Bottom line With its affordable pricing, the Buffalo WZR-HP-G300NH Wireless-N router is a good product for homes. Enthusiasts will be particularly happy with the wired Gigabit-speed LAN, 300Mbps support, and the potential to make a NAS box out of it...
80%
pcadvisor.co.uk
Updated:
2013-08-15 12:45:01
Product Code: WZR-HP-G300NH The Buffalo WZR-HP-G300N is a wireless router that enjoys the now mandatory Wireless-N draft 2.0, WPS button, WPA2 security, and switch with four Ethernet ports, with Gigabit LAN, 300 Mbps WiFi-N, USB storage, and two adju...
Bottom line With its affordable pricing, the Buffalo WZR-HP-G300NH Wireless-N router is a good product for homes. Enthusiasts will be particularly happy with the wired Gigabit-speed LAN, 300Mbps support, and the potential to make a NAS box out of it. Madana Prath...
80%
v3.co.uk
Updated:
2013-08-15 12:45:05
Buffalo’s latest router is a sleek-looking device, aimed at cable broadband users, since it has no built-in ADSL modem.It is surprising that the WZR-HP-G300NH doesn’t feature a 5GHz 802.11n mode, relying on the more congested 2.4GHz spectrum only. But...
Good Decent throughput; Bittorrent client; Nas functionality...
Bad No 5GHz 802.11n mode...
Bottom line The Buffalo WZR-HP-G300NH is a good router let down by the lack of 802.11n 5GHz support is a good router let down by the lack of 802.11n 5GHz support...
80%
expertreviews.co.uk
Updated:
2013-08-15 12:45:07
Verdict: With fast and stable transfer speeds over long distances plus a built-in NAS server, this router is a great buy. Buffalos WZR-HP-G300NH cable router gets its HighPower name from the fact that it has a higher power output than other Draft-N...
100%
maximumpc.com
Updated:
2013-08-15 12:44:59
This bison no longer roams Of the three routers we’re taking second looks at, none has changed more than Buffalo’s WZR-HP-G300NH. That’s because Buffalo has thrown the firmware we tested earlier out the window and adopted the open-source DD-WRT. We wer...
Good DLNAcompliant media server; integrated BitTorrent client; DDWRT firmware.
Bad Poor range; USB NAS feature supports only FAT32 or XFS formatted drives; no guest network.
70%
techworld.com
Updated:
2013-08-15 12:45:01
Setting up the Buffalo WZR-HP-G300NH for the first time is easy using the bundled CD, which contains the user manual and configuration tool. Thereafter, you can wall mount or stand it up using the stand provided, and manage it through its web interfac...
Bottom line With its affordable pricing, the Buffalo WZR-HP-G300NH Wireless-N router is a good product for homes. Enthusiasts will be particularly happy with the wired Gigabit-speed LAN, 300Mbps support, and the potential to make a NAS box out of it...
0%
pcworld.in
Updated:
2013-08-15 12:45:03
After a period of stagnation, all consumer router manufacturers are now racing to provide new features. With market availability and pricing in its favour is the Buffalo WZR-HP-G300NH. The now mandatory Wireless-N draft 2.0, WPS button, WPA2 security...
Good Gigabit LAN ports, 1 USB port, 300 Mbps mode...
Bad No 5 GHz operation, Adjustable, but breakable antennae...
Bottom line The Buffalo G300NH Wireless-N router is a good product for homes, with its affordable pricing. Enthusiasts will be particularly happy with the wired Gigabit-speed LAN, 300Mbps support, and the potential to make a NAS box out of it...
87%
smallnetbuilder.com
Updated:
2013-08-15 12:45:05
Wireless products from Buffalo Technology had all but disappeared from the market in the US due to a suit from an Australian company named CSRIO (Commonwealth Scientific Research and Industrial Organization). But in December of 2008, a federal judge...
Good Gigabit WAN and LAN with fast routing, Higher power than other draft 11n routers, Multiple SSIDs with individual security settings, Secure browserbased remote access, Fullfeatured USB NAS w/ BitTorrent download...
Bad No VLANseparated wireless Guest Zone, No transmit power adjust...
Bottom line Single-band draft 802.11n router with Gigabit WAN and LAN ports, higher transmit power and USB NAS...
0%
smallnetbuilder.com
Updated:
2013-08-15 12:45:05
Wireless products from Buffalo Technology had all but disappeared from the market in the US due to a suit from an Australian company named CSRIO (Commonwealth Scientific Research and Industrial Organization). But in December of 2008, a federal judge...
Good Gigabit WAN and LAN with fast routing, Higher power than other draft 11n routers, Multiple SSIDs with individual security settings, Secure browserbased remote access, Fullfeatured USB NAS w/ BitTorrent download...
Bad No VLANseparated wireless Guest Zone, No transmit power adjust...
Bottom line Single-band draft 802.11n router with Gigabit WAN and LAN ports, higher transmit power and USB NAS...
0%
Brand Image Article code product Stock Price from
Buffalo Wireless-N 300Mbps wireless router Fast Ethernet Black Buffalo Wireless-N 300Mbps wireless router Fast Ethernet Black
(show image)
WHR-HP-G300N Wireless-N 300Mbps
Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black
(show image)
WZR-AGL300NH WZR-AGL300NH
Country Distributor
United Kingdom 1 distributor(s)