Buffalo logo

Buffalo N600 wireless router Gigabit Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126582
Info modified on:
01 Nov 2022, 09:11:56
Short summary description Buffalo N600 wireless router Gigabit Ethernet Black:

Buffalo N600, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Buffalo N600 wireless router Gigabit Ethernet Black:

Buffalo N600. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 600 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA-TKIP, WPA2. Product color: Black. Certification: WiFi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.