Buffalo logo

Buffalo WSR-300HP wireless router Gigabit Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67181
Info modified on:
14 Mar 2024, 19:43:20
Short summary description Buffalo WSR-300HP wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:

Buffalo WSR-300HP, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Buffalo WSR-300HP wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:

Buffalo WSR-300HP. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Security algorithms: 64-bit WEP, 128-bit WEP, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product color: Black. Antenna design: Internal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.