Buffalo logo

Buffalo WEX-1166DHPS PowerLine network adapter Ethernet LAN Wi-Fi White 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7148
Info modified on:
14 Mar 2024, 19:13:31
Short summary description Buffalo WEX-1166DHPS PowerLine network adapter Ethernet LAN Wi-Fi White 1 pc(s):

Buffalo WEX-1166DHPS, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,..., Wi-Fi 5 (802.11ac), 802.11a, Wi-Fi 5 (802.11ac), 802.11g, DSSS, OFDM, 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, 7.1 W

Long summary description Buffalo WEX-1166DHPS PowerLine network adapter Ethernet LAN Wi-Fi White 1 pc(s):

Buffalo WEX-1166DHPS. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,..., Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11g. Power consumption (typical): 7.1 W, AC input voltage: 100 V, AC input frequency: 50 - 60 Hz. Product color: White, Antenna type: Internal. Width: 2.56" (65 mm), Depth: 1.57" (40 mm), Height: 3.74" (95 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.