Buffalo logo

Buffalo TeraStation 5800DN 48TB Storage server Desktop Intel Atom® D2700 2 GB DDR3 HDD Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32984
Info modified on:
19 Jul 2024, 20:05:26
Short summary description Buffalo TeraStation 5800DN 48TB Storage server Desktop Intel Atom® D2700 2 GB DDR3 HDD Black:

Buffalo TeraStation 5800DN 48TB, Storage server, Desktop, Intel Atom®, D2700, 2 GB, DDR3

Long summary description Buffalo TeraStation 5800DN 48TB Storage server Desktop Intel Atom® D2700 2 GB DDR3 HDD Black:

Buffalo TeraStation 5800DN 48TB. Type: Storage server. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2700, Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 48 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.