Buffalo logo

Buffalo TeraStation 5200 2TB (2x1TB) Intel Atom® D2550 2 GB DDR3 Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13996
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo TeraStation 5200 2TB (2x1TB) Intel Atom® D2550 2 GB DDR3 Black:

Buffalo TeraStation 5200 2TB (2x1TB), Intel Atom®, D2550, 2 GB, DDR3, 2 TB, Black

Long summary description Buffalo TeraStation 5200 2TB (2x1TB) Intel Atom® D2550 2 GB DDR3 Black:

Buffalo TeraStation 5200 2TB (2x1TB). Processor family: Intel Atom®, Processor model: D2550, Processor frequency: 1.86 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 2 TB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.