Buffalo logo

Buffalo TeraStation 3410DN NAS Desktop Annapurna Labs AL212 1 GB DDR3 16 TB HDD Linux Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61174
Info modified on:
14 Mar 2024, 19:03:41
Short summary description Buffalo TeraStation 3410DN NAS Desktop Annapurna Labs AL212 1 GB DDR3 16 TB HDD Linux Black:

Buffalo TeraStation 3410DN, NAS, Desktop, Annapurna Labs, AL212, 1 GB, DDR3

Long summary description Buffalo TeraStation 3410DN NAS Desktop Annapurna Labs AL212 1 GB DDR3 16 TB HDD Linux Black:

Buffalo TeraStation 3410DN. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Annapurna Labs, Processor model: AL212, Processor frequency: 1.4 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: Linux

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.