Buffalo logo

Buffalo TeraStation TS1200D NAS Marvell Armada 370 0.5 GB DDR3 8 TB HDD Linux Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127737
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo TeraStation TS1200D NAS Marvell Armada 370 0.5 GB DDR3 8 TB HDD Linux Black:

Buffalo TeraStation TS1200D, NAS, Marvell, Armada 370, 0.5 GB, DDR3, 8 TB

Long summary description Buffalo TeraStation TS1200D NAS Marvell Armada 370 0.5 GB DDR3 8 TB HDD Linux Black:

Buffalo TeraStation TS1200D. Type: NAS, Device class: Home & Home Office. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Linux

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.