Buffalo logo

Buffalo High Speed Type J - 4MB USB flash drive 4 GB USB Type-A 2.0

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17012
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo High Speed Type J - 4MB USB flash drive 4 GB USB Type-A 2.0:

Buffalo High Speed USB Flash Drive Type J - 4MB, 4 GB, USB Type-A, 2.0, Cap

Long summary description Buffalo High Speed Type J - 4MB USB flash drive 4 GB USB Type-A 2.0:

Buffalo High Speed USB Flash Drive Type J - 4MB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.