Buffalo logo

Buffalo LinkTheater Wireless A&G Network Media Player Silver Wi-Fi

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30950
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo LinkTheater Wireless A&G Network Media Player Silver Wi-Fi:

Buffalo LinkTheater Wireless A&G Network Media Player, Silver, BMP, JPG, PNG, MPEG1, MPEG2, MPEG4, WMV, XviD, AC3, LPCM, MP3, WAV, WMA, PAL, 2.4/5 GHz

Long summary description Buffalo LinkTheater Wireless A&G Network Media Player Silver Wi-Fi:

Buffalo LinkTheater Wireless A&G Network Media Player. Product color: Silver, Image formats supported: BMP, JPG, PNG, Video compression formats: MPEG1, MPEG2, MPEG4, WMV, XviD. Analog signal format system: PAL. Frequency band: 2.4/5 GHz, Networking features: 100 Base-TX, 10 Base-T, Wi-Fi data rate (max): 54 Mbit/s. Power requirements: AC100-240V 50/60 Hz. Weight: 24.7 oz (700 g), Dimensions (WxDxH): 11 x 1.85 x 4.88" (280 x 47 x 124 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.