Buffalo logo

Buffalo LSW4-GT-5NS/WH network switch Gigabit Ethernet (10/100/1000) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21841
Info modified on:
14 Mar 2024, 17:32:40
Short summary description Buffalo LSW4-GT-5NS/WH network switch Gigabit Ethernet (10/100/1000) White:

Buffalo LSW4-GT-5NS/WH, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description Buffalo LSW4-GT-5NS/WH network switch Gigabit Ethernet (10/100/1000) White:

Buffalo LSW4-GT-5NS/WH. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2000 entries, Switching capacity: 10000 Gbit/s. Networking standards: IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.