Buffalo logo

Buffalo LSW3-TX-16NP network switch Fast Ethernet (10/100) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16424
Info modified on:
14 Mar 2024, 19:38:12
Short summary description Buffalo LSW3-TX-16NP network switch Fast Ethernet (10/100) White:

Buffalo LSW3-TX-16NP, Fast Ethernet (10/100), Full duplex

Long summary description Buffalo LSW3-TX-16NP network switch Fast Ethernet (10/100) White:

Buffalo LSW3-TX-16NP. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 3.2 Gbit/s. Networking standards: IEEE 802.1x, IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.