Buffalo LinkStation 520, NAS, Realtek, RTD1195N, 0.256 GB, DDR3, 3 TB
Buffalo LinkStation 520. Type: NAS, Device class: Home & Home Office. Processor family: Realtek, Processor model: RTD1195N, Processor frequency: 1 GHz. Internal memory: 0.256 GB, Internal memory type: DDR3. Total installed storage capacity: 3 TB, Installed storage drive type: HDD