Buffalo logo

Buffalo LinkStation LS210D NAS Desktop Marvell Armada 370 Armada 370 0.256 GB DDR3 2 TB HDD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34552
Info modified on:
28 Aug 2023, 10:44:29
Short summary description Buffalo LinkStation LS210D NAS Desktop Marvell Armada 370 Armada 370 0.256 GB DDR3 2 TB HDD Black:

Buffalo LinkStation LS210D, NAS, Desktop, Marvell Armada 370, Armada 370, 0.256 GB, DDR3

Long summary description Buffalo LinkStation LS210D NAS Desktop Marvell Armada 370 Armada 370 0.256 GB DDR3 2 TB HDD Black:

Buffalo LinkStation LS210D. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell Armada 370, Processor model: Armada 370, Processor frequency: 0.8 GHz. Internal memory: 0.256 GB, Internal memory type: DDR3. Total installed storage capacity: 2 TB, Installed storage drive type: HDD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.