Buffalo logo

Buffalo PCI Express/USB 3.0 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22019
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo PCI Express/USB 3.0 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

Buffalo PCI Express/USB 3.0, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), PC, 0.6 W, 5 - 35 °C, 20 - 80%

Long summary description Buffalo PCI Express/USB 3.0 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

Buffalo PCI Express/USB 3.0. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Purpose: PC. Power consumption (typical): 0.6 W. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Width: 3.96" (100.5 mm), Depth: 3.16" (80.2 mm), Weight: 2.01 oz (57 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.