Buffalo logo

Buffalo D4N2400-S4G memory module 4 GB 1 x 4 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10202
Info modified on:
14 Mar 2024, 18:29:23
Short summary description Buffalo D4N2400-S4G memory module 4 GB 1 x 4 GB DDR4:

Buffalo D4N2400-S4G, 4 GB, 1 x 4 GB, DDR4, 2400 MHz, 260-pin SO-DIMM, Black, Green

Long summary description Buffalo D4N2400-S4G memory module 4 GB 1 x 4 GB DDR4:

Buffalo D4N2400-S4G. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 17, Product color: Black, Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.