Buffalo logo

Buffalo BSUSRC0610BS serial cable Black 39.4" (1 m) USB A 2.0/1.1 RS232C (D-sub 9)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10706
Info modified on:
14 Mar 2024, 19:40:27
Short summary description Buffalo BSUSRC0610BS serial cable Black 39.4" (1 m) USB A 2.0/1.1 RS232C (D-sub 9):

Buffalo BSUSRC0610BS, Black, 39.4" (1 m), USB A 2.0/1.1, RS232C (D-sub 9), 5.51" (140 mm), 0.984" (25 mm)

Long summary description Buffalo BSUSRC0610BS serial cable Black 39.4" (1 m) USB A 2.0/1.1 RS232C (D-sub 9):

Buffalo BSUSRC0610BS. Product color: Black, Cable length: 39.4" (1 m), Connector 1: USB A 2.0/1.1. Package width: 5.51" (140 mm), Package depth: 0.984" (25 mm), Package height: 8.27" (210 mm). Weight: 2.61 oz (74 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.