Buffalo logo

Buffalo BS-GS2016 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139719
Info modified on:
14 Mar 2024, 17:43:06
Short summary description Buffalo BS-GS2016 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Black:

Buffalo BS-GS2016, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description Buffalo BS-GS2016 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Black:

Buffalo BS-GS2016. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 16384 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.