Buffalo logo

Buffalo BRXL-PT6U2VB optical disc drive Blu-Ray RW Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234522
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo BRXL-PT6U2VB optical disc drive Blu-Ray RW Black:

Buffalo BRXL-PT6U2VB, Black, Tray, Desktop/Laptop, Blu-Ray RW, USB 2.0, BD-R, BD-R DL, BD-R XL, BD-RE, BD-RE DL, BD-RE XL, BD-ROM, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW,...

Long summary description Buffalo BRXL-PT6U2VB optical disc drive Blu-Ray RW Black:

Buffalo BRXL-PT6U2VB. Product color: Black, Disc loading type: Tray. Purpose: Desktop/Laptop, Optical drive type: Blu-Ray RW, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac operating systems supported: Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.