Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 27533556 data-sheets &
29047 brands
– register (free)
Networking Cables
BTR NETCOM Cat6A, 10m networking cable Blue 393.7" (10 m)
BTR NETCOM Cat6A, 10m networking cable Blue 393.7" (10 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
BTR NETCOM
Product name:
Cat6A, 10m
Article code:
130845A044-E
Category:
Networking Cables
Icecat Product ID:
17754196
Data-sheet quality:
created/standardized by Icecat
Product views:
8298
Info modified on:
07 Mar 2024, 15:34:52
The Story
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE