Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 27868009 data-sheets &
29113 brands
– register (free)
Networking Cables
BTR NETCOM Cat6A, 3m networking cable Green 118.1" (3 m)
BTR NETCOM Cat6A, 3m networking cable Green 118.1" (3 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
BTR NETCOM
Product name:
Cat6A, 3m
Article code:
1308453055-E
Category:
Networking Cables
Icecat Product ID:
17754177
Data-sheet quality:
created/standardized by Icecat
Product views:
5061
Info modified on:
07 Mar 2024, 15:34:52
The Story
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE