BSI-Refurbished EliteBook 840 HP-EB840G7I516256TSW, Intel® Core™ i5, 14", 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Pro
BSI-Refurbished EliteBook 840 HP-EB840G7I516256TSW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product color: Silver