Brother logo

Brother XL-3750 sewing machine Manual sewing machine Electric

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124651
Info modified on:
09 Oct 2018, 04:33:00
Short summary description Brother XL-3750 sewing machine Manual sewing machine Electric:

Brother XL-3750, White, Manual sewing machine, Sewing, 1 Step, Rotary, 800 SPM

Long summary description Brother XL-3750 sewing machine Manual sewing machine Electric:

Brother XL-3750. Product color: White, Type: Manual sewing machine, Sewing machine functions: Sewing. Power supply type: Electric. Width: 6.69" (170 mm), Depth: 11.4" (289.5 mm), Height: 15.4" (391 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.