Brother XL-2600i, White, Sewing, 1 Step, Rotary, 800 SPM, 6 point
Brother XL-2600i. Product color: White, Sewing machine functions: Sewing, Buttonhole type: 1 Step. Power supply type: Electric. Width: 7.73" (196.3 mm), Depth: 9.6" (243.8 mm), Height: 12.3" (311.4 mm)