Brother logo

Brother TZE2312PK label-making tape Black on white TZe

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141124
Info modified on:
04 Aug 2022, 17:13:44
Long product name Brother TZE2312PK label-making tape Black on white TZe:

12mm x 8 mm, Black on White tape, 2Pcs

Brother TZE2312PK label-making tape Black on white TZe:

12mm (0.47") x 26.2 ft. (8m) Black on White tape - 2 Pack

Short summary description Brother TZE2312PK label-making tape Black on white TZe:

Brother TZE2312PK, Black on white, TZe, Gray, Thermal transfer, Brother, PT-1190, PT-11Q, PT-1230PC, PT-1880C, PT-1880SC, PT-1880W, PT-1890C, PT-1890SC, PT-1890W,...

Long summary description Brother TZE2312PK label-making tape Black on white TZe:

Brother TZE2312PK. Label color: Black on white, Tape type: TZe, Product color: Gray. Tape width: 0.472" (1.2 cm), Tape length: 315" (8 m), Quantity per pack: 2 pc(s)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.