location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-32M3 label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-32M3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-32M3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766707060
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:52:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-32M3 label-making tape
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZe
  • - Tape size: 0.472" (1.2 cm)
  • - Print technology: Thermal transfer
More>>>
Short summary description Brother TZE-32M3 label-making tape:
This short summary of the Brother TZE-32M3 label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-32M3, 3 pc(s), TZe, Thermal transfer, 315" (8 m), 315" (8000 mm), 0.472" (12 mm)

Long summary description Brother TZE-32M3 label-making tape:
This is an auto-generated long summary of Brother TZE-32M3 label-making tape based on the first three specs of the first five spec groups.

Brother TZE-32M3. Labels per pack: 3 pc(s), Tape type: TZe, Print technology: Thermal transfer. Tape length: 315" (8 m), Width: 315" (8000 mm), Height: 0.472" (12 mm). Tape size: 0.472" (1.2 cm)

Features
Labels per pack
3 pc(s)
Tape type
TZe
Print technology
Thermal transfer
Weight & dimensions
Tape length
315" (8 m)
Weight & dimensions
Width
315" (8000 mm)
Height
0.472" (12 mm)
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
0.472" (1.2 cm)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)