Brother logo

Brother Gloss Laminated Labelling Tape - 12mm, White/Orange label-making tape TZ

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62260
Info modified on:
28 Feb 2025, 20:12:55
Short summary description Brother Gloss Laminated Labelling Tape - 12mm, White/Orange label-making tape TZ:

Brother Gloss Laminated Labelling Tape - 12mm, White/Orange, TZ, Japan, 315" (8 m), 2.78" (70.5 mm), 3.62" (92 mm), 0.787" (20 mm)

Long summary description Brother Gloss Laminated Labelling Tape - 12mm, White/Orange label-making tape TZ:

Brother Gloss Laminated Labelling Tape - 12mm, White/Orange. Tape type: TZ, Country of origin: Japan. Tape length: 315" (8 m), Width: 2.78" (70.5 mm), Depth: 3.62" (92 mm). Pallet height: 1.02" (2.6 cm), Number of cartons per pallet: 1 pc(s), Number of layers per pallet: 1 pc(s). Tape size: 0.472" (1.2 cm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.