location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TX-641 label-making tape Black on yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-641
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-641 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0497776605148 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TX-641 label-making tape Black on yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TX
  • - Laminated
  • - Brand compatibility: Brother
  • - Label color: Black on yellow
  • - Tape width: 0.709" (1.8 cm)
  • - Quantity per pack: 1 pc(s)
Long product name Brother TX-641 label-making tape Black on yellow :
The short editorial description of Brother TX-641 label-making tape Black on yellow

Gloss Laminated Labelling Tape - 18mm, black/yellow
More>>>
Brother TX-641 label-making tape Black on yellow:
The official marketing text of Brother TX-641 label-making tape Black on yellow as supplied by the manufacturer

Brother tape cassettes are designed to work perfectly with our P-touch labelling machines, giving you excellent results and value for money.

Short summary description Brother TX-641 label-making tape Black on yellow:
This short summary of the Brother TX-641 label-making tape Black on yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TX-641, Black on yellow, TX, Black, Brother, PT-7000, PT-8000, PT-PC, 0.709" (1.8 cm)

Long summary description Brother TX-641 label-making tape Black on yellow:
This is an auto-generated long summary of Brother TX-641 label-making tape Black on yellow based on the first three specs of the first five spec groups.

Brother TX-641. Label color: Black on yellow, Tape type: TX, Product color: Black. Tape width: 0.709" (1.8 cm), Tape length: 590.6" (15 m), Quantity per pack: 1 pc(s)

Features
Label color *
Black on yellow
Tape type
TX
Product color
Black
Laminated
Yes
Brand compatibility
Brother
Compatibility
PT-7000, PT-8000, PT-PC
Weight & dimensions
Tape width *
0.709" (1.8 cm)
Tape length
590.6" (15 m)
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
48219090
Brand Image Article code product Stock Price from
Brother TX-231 label-making tape Black on white Brother TX-231 label-making tape Black on white
(show image)
TX-231 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-221 label-making tape Black on white Brother TX-221 label-making tape Black on white
(show image)
TX-221 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-241 label-making tape Black on white Brother TX-241 label-making tape Black on white
(show image)
TX-241 TX-241 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-242 label-making tape Red on white Brother TX-242 label-making tape Red on white
(show image)
TX-242 TX-242 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-335 label-making tape Black on white Brother TX-335 label-making tape Black on white
(show image)
TX-335 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-345 label-making tape White on black Brother TX-345 label-making tape White on black
(show image)
TX-345 Labelling Tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-355 label-making tape White on black Brother TX-355 label-making tape White on black
(show image)
TX-355 TX-355 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-431 label-making tape Black on red Brother TX-431 label-making tape Black on red
(show image)
TX-431 TX-431 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-451 label-making tape Black on red Brother TX-451 label-making tape Black on red
(show image)
TX-451 Labelling Tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-232 label-making tape Red on white Brother TX-232 label-making tape Red on white
(show image)
TX-232 TX-232 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)