location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-8000 label printer Thermal transfer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-8000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-8000 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 21:02:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother PT-8000 label printer Thermal transfer :
The short editorial description of Brother PT-8000 label printer Thermal transfer

Professional Desktop Electronic Labeling System, Thermal Transfer, 5 Lines Printing, 3300 Character Memory
More>>>
Brother PT-8000 label printer Thermal transfer:
The official marketing text of Brother PT-8000 label printer Thermal transfer as supplied by the manufacturer

The PT-8000 creates laminated adhesive labels for virtually every business, industrial, commercial and home application. Its extra-fast print speed and 50 ft. long tape cassette makes it ideal for high-volume labeling needs. The PT-8000 features a full-size typewriter keyboard and prints up to 5 lines. With vertical, horizontal, mirror image and bar code printing options, plus a 3,300 character text storage memory, this unique system allows for a wide range of creative possibilities.

The PT-8000 is the perfect label solution for offices, stores, factories, hospitals, laboratories, schools, museums and homes.

Short summary description Brother PT-8000 label printer Thermal transfer:
This short summary of the Brother PT-8000 label printer Thermal transfer data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-8000, Thermal transfer, Black

Long summary description Brother PT-8000 label printer Thermal transfer:
This is an auto-generated long summary of Brother PT-8000 label printer Thermal transfer based on the first three specs of the first five spec groups.

Brother PT-8000. Print technology: Thermal transfer. Product color: Black

Printing
Print technology *
Thermal transfer
Color *
No
Vertical printing
Yes
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of printing lines (max)
5
Design
Product color *
Black
Display *
LCD
Other features
Memory capacity
3300 characters