Brother logo

Brother TR11CL Transfer Roller toner cartridge Original

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47950
Info modified on:
27 Feb 2025, 13:27:18
Short summary description Brother TR11CL Transfer Roller toner cartridge Original:

Brother TR11CL Transfer Roller, Original, Japan, 7.48" (190 mm), 6.42" (163 mm), 16.5" (419 mm), 19.1 oz (541 g)

Long summary description Brother TR11CL Transfer Roller toner cartridge Original:

Brother TR11CL Transfer Roller. Type: Original, Country of origin: Japan. Width: 7.48" (190 mm), Depth: 6.42" (163 mm), Height: 16.5" (419 mm). Package weight: 31.7 oz (900 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.