Brother logo

Brother SE-425 sewing machine Automatic sewing machine

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127539
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother SE-425 sewing machine Automatic sewing machine:

Brother SE-425, White, Automatic sewing machine, Embroidery, 10 One-step, LCD, USB

Long summary description Brother SE-425 sewing machine Automatic sewing machine:

Brother SE-425. Product color: White, Type: Automatic sewing machine, Sewing machine functions: Embroidery. AC input voltage: 110 V. Width: 6.89" (175 mm), Depth: 15.6" (395 mm), Height: 10.9" (277.8 mm). Sewing machine accessories included: Buttonhole foot, Twin needle, Zigzag foot

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.