Brother logo

Brother RDS07E5 3385.8" (86 m)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
269487
Info modified on:
28 Feb 2025, 20:13:28
Short summary description Brother RDS07E5 3385.8" (86 m):

Brother RDS07E5, Germany, 3385.8" (86 m), 3.54" (90 mm), 2.36" (60 mm), 3.54" (90 mm), 12.8 oz (362 g)

Long summary description Brother RDS07E5 3385.8" (86 m):

Brother RDS07E5. Country of origin: Germany. Length: 3385.8" (86 m), Width: 3.54" (90 mm), Height: 2.36" (60 mm). Quantity per pack: 1 pc(s), Package weight: 14.1 oz (399 g). Quantity per pallet: 1056 pc(s), Pallet height: 4.25" (10.8 cm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.