Brother PT-D600, QWERTY, Thermal transfer, 180 x 360 DPI, 30 mm/sec, AA, Black
Brother PT-D600. Keyboard layout: QWERTY. Print technology: Thermal transfer, Maximum resolution: 180 x 360 DPI, Print speed: 30 mm/sec. Battery type: AA. Product color: Black