Brother PR620, White, Embroidery, LCD, Sensor, USB, 1000 SPM
Brother PR620. Product color: White, Sewing machine functions: Embroidery, Display: LCD. Power supply type: Electric. Width: 20" (508 mm), Depth: 23.2" (590 mm), Height: 23.2" (590 mm)